TE Connectivity Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity DTS20W17-99PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity - 89W4266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
89W4266
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity 89W4266
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4266
Product Name Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.3B.320.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - A221T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details