TE Connectivity Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity DTS20W17-99HA

Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote
Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-99HA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 PIN RECP

DTS 23C 21#20, 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity - 89W4247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
89W4247
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity 89W4247
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-99HA 89W4247
Product Name Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details