TE Connectivity Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity DTS20W17-99BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity - 89W4244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
89W4244
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity 89W4244
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4244
Product Name Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details