TE Connectivity Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity DTS20W17-99AA

Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote
Description
DTS 23C 21#20, 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-99AA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20, 2#16 PIN RECP

DTS 23C 21#20, 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity - 89W4239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
89W4239
Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity 89W4239
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-99AA 89W4239
Product Name Circular Connector, Receptacle, 17-99, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details