TE Connectivity Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity DTS20W17-6SB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity - 89W4234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
89W4234
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity 89W4234
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4234
Product Name Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers