TE Connectivity Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity DTS20W17-6JC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity - 89W4227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
89W4227
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity 89W4227
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4227
Product Name Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details