TE Connectivity Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity DTS20W17-6BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity - 89W4220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
89W4220
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity 89W4220
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4220
Product Name Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details