TE Connectivity Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity DTS20W17-6BA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity - 89W4219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
89W4219
Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity 89W4219
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4219
Product Name Circular Connector, Receptacle, 17-6, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
CHAMELEON PLUG - 0266A03PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details