TE Connectivity Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity DTS20W17-35SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity - 02X3831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity
02X3831
Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity 02X3831
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3831
Product Name Circular Connector, Receptacle, 17-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers