TE Connectivity Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity DTS20W17-35BC

Description
DTS 55C 55#22D SKT RECP LC
Request a Quote
Description
DTS 55C 55#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-35BC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT RECP LC

DTS 55C 55#22D SKT RECP LC

Buy Now
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity - 89W4193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
89W4193
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity 89W4193
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-35BC 89W4193
Product Name Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers