TE Connectivity Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity DTS20W17-35BA

Description
DTS 55C 55#22D SKT RECP LC
Request a Quote
Description
DTS 55C 55#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-35BA - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT RECP LC

DTS 55C 55#22D SKT RECP LC

Buy Now
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity - 89W4191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
89W4191
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity 89W4191
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-35BA 89W4191
Product Name Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details