TE Connectivity Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity DTS20W17-26SC

Description
DTS 26C 26#20 SKT RECP
Request a Quote
Description
DTS 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-26SC - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT RECP

DTS 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity - 89W4183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
89W4183
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity 89W4183
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:CRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-26SC 89W4183
Product Name Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823448-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details