TE Connectivity Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity DTS20W17-26PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity - 02X3816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity
02X3816
Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity 02X3816
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3816
Product Name Circular Connector, Receptacle, 17-26, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products