TE Connectivity Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity DTS20W17-26AC

Description
DTS 26C 26#20 PIN RECP LC
Request a Quote
Description
DTS 26C 26#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-26AC - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN RECP LC

DTS 26C 26#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity - 89W4149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
89W4149
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity 89W4149
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-26AC 89W4149
Product Name Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers