TE Connectivity Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity DTS20W17-26AA

Description
DTS 26C 26#20 PIN RECP LC
Request a Quote
Description
DTS 26C 26#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-26AA - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN RECP LC

DTS 26C 26#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity - 89W4147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
89W4147
Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity 89W4147
CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-26, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-26AA 89W4147
Product Name Circular Connector, Receptacle, 17-26, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details