TE Connectivity Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity DTS20W15-97JA-LC

Description
DTS 12C 8#20, 4#16 SKT RECP LC
Request a Quote
Description
DTS 12C 8#20, 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W15-97JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 12C 8#20, 4#16 SKT RECP LC

DTS 12C 8#20, 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity - 07X4985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
07X4985
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity 07X4985
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W15-97JA-LC 07X4985
Product Name Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details