TE Connectivity Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity DTS20W15-5HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity - 17X4179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
17X4179
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity 17X4179
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4179
Product Name Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers