TE Connectivity Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity DTS20W15-5HA

Description
DTS 5C 5#16 PIN RECP
Request a Quote
Description
DTS 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W15-5HA - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#16 PIN RECP

DTS 5C 5#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity - 17X4177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
17X4177
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity 17X4177
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W15-5HA 17X4177
Product Name Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details