TE Connectivity Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity DTS20W15-18AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity - 70W8223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
70W8223
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity 70W8223
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8223
Product Name Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers