TE Connectivity Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity DTS20W15-15BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity - 02X3635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
02X3635
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity 02X3635
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3635
Product Name Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details