TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity DTS20W13-98JA-LC

Description
DTS 10C 10#20 SKT RECP LC
Request a Quote
Description
DTS 10C 10#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-98JA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 SKT RECP LC

DTS 10C 10#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity - 70W8187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
70W8187
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity 70W8187
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-98JA-LC 70W8187
Product Name Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers