TE Connectivity Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity DTS20W13-8SA-LC

Description
DTS 8C 8#20 SKT RECP
Request a Quote
Description
DTS 8C 8#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-8SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 SKT RECP

DTS 8C 8#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity - 70W8151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
70W8151
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity 70W8151
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-8SA-LC 70W8151
Product Name Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details