TE Connectivity Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity DTS20W13-8JC

Description
DTS 8C 8#20 SKT RECP
Request a Quote
Description
DTS 8C 8#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-8JC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 SKT RECP

DTS 8C 8#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity - 70W8130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
70W8130
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity 70W8130
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-8JC 70W8130
Product Name Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details