TE Connectivity Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity DTS20W13-8HE-LC

Description
DTS 8C 8#20 PIN RECP LC
Request a Quote
Description
DTS 8C 8#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-8HE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 PIN RECP LC

DTS 8C 8#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity - 70W8123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
70W8123
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity 70W8123
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-8HE-LC 70W8123
Product Name Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 14; 8 A; 125/300 V; 0.150 in.; 2.15 in.; Polyamide 6.6 - 70078498 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers