TE Connectivity Circular Connector, Receptacle, 13-8, Flange; Product Range Deutsch - Te Connectivity DTS20W13-8AN

Description
DTS 8C 8#20 PIN RECP LC
Request a Quote
Description
DTS 8C 8#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-8AN - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#20 PIN RECP LC

DTS 8C 8#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 13-8, Flange; Product Range Deutsch - Te Connectivity - 70W8107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-8, Flange; Product Range Deutsch - Te Connectivity
70W8107
Circular Connector, Receptacle, 13-8, Flange; Product Range Deutsch - Te Connectivity 70W8107
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-8, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-8AN 70W8107
Product Name Circular Connector, Receptacle, 13-8, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers