TE Connectivity Circular Connector, Receptacle, 13-35, Flange; Product Range Deutsch - Te Connectivity DTS20W13-35PE-LC

Description
DTS 22C 22#22D PIN RECP
Request a Quote
Description
DTS 22C 22#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W13-35PE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 22C 22#22D PIN RECP

DTS 22C 22#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 13-35, Flange; Product Range Deutsch - Te Connectivity - 70W8098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-35, Flange; Product Range Deutsch - Te Connectivity
70W8098
Circular Connector, Receptacle, 13-35, Flange; Product Range Deutsch - Te Connectivity 70W8098
CIRCULAR CONNECTOR, RECEPTACLE, 13-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W13-35PE-LC 70W8098
Product Name Circular Connector, Receptacle, 13-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details