TE Connectivity Circular Connector, Receptacle, 11-99, Flange; Product Range Deutsch - Te Connectivity DTS20W11-99BA

Description
DTS 7C 7#20 SKT RECP LC
Request a Quote
Description
DTS 7C 7#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W11-99BA - PEI-Genesis
Philadelphia, PA, United States
DTS 7C 7#20 SKT RECP LC

DTS 7C 7#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 11-99, Flange; Product Range Deutsch - Te Connectivity - 96W4606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Flange; Product Range Deutsch - Te Connectivity
96W4606
Circular Connector, Receptacle, 11-99, Flange; Product Range Deutsch - Te Connectivity 96W4606
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W11-99BA 96W4606
Product Name Circular Connector, Receptacle, 11-99, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details