TE Connectivity Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity DTS20W11-98PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity - 07X4945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
07X4945
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity 07X4945
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4945
Product Name Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers