TE Connectivity Circular Connector, Receptacle, 11-5, Flange; Product Range Deutsch - Te Connectivity DTS20W11-5HA-LC

Description
DTS 5C 5#20 PIN RECP LC
Request a Quote
Description
DTS 5C 5#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W11-5HA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 5C 5#20 PIN RECP LC

DTS 5C 5#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 11-5, Flange; Product Range Deutsch - Te Connectivity - 96W4600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-5, Flange; Product Range Deutsch - Te Connectivity
96W4600
Circular Connector, Receptacle, 11-5, Flange; Product Range Deutsch - Te Connectivity 96W4600
CIRCULAR CONNECTOR, RECEPTACLE, 11-5, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-5, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W11-5HA-LC 96W4600
Product Name Circular Connector, Receptacle, 11-5, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers