TE Connectivity
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
DTS20T23-21PN
Description
DTS 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
53AC4770
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20T23-21PN |
53AC4770 |
|
Product Name
|
|
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers