TE Connectivity
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
DTS20T23-21PN-3028-LC
Description
DTS 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity
53AC4773
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20T23-21PN-3028-LC |
53AC4773 |
|
Product Name
|
|
Dts 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers