DTS20T21-41PN-LC -- DTS 41C 41#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity
DTS20T21-41PN-LC
Description
DTS 41C 41#20 PIN RECP
Description
DTS 41C 41#20 PIN RECP
Suppliers
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity
53AC4755
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC4755 |
|
Product Name
|
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers