DTS20T21-11PN-3028-LC -- DTS 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 11C 11#12 Pin Recp Deutsch - Te Connectivity
DTS20T21-11PN-3028-LC
Description
DTS 11C 11#12 PIN RECP
Description
DTS 11C 11#12 PIN RECP
Suppliers
Dts 11C 11#12 Pin Recp Deutsch - Te Connectivity
53AC4695
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC4695 |
|
Product Name
|
Dts 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector; Wire to Board Connector
Termination
Surface Mount
Voltage Rating
200 volts
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details