TE Connectivity
Dts 10C 10#20 Pin Recp Deutsch - Te Connectivity
DTS20T13-98PB-LC
Description
DTS 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 10C 10#20 Pin Recp Deutsch - Te Connectivity
53AC4527
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20T13-98PB-LC |
53AC4527 |
|
Product Name
|
|
Dts 10C 10#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers