DTS20T13-04PB -- DTS 4C 4#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 4C 4#16 Pin Recp Deutsch - Te Connectivity
DTS20T13-04PB
Description
DTS 4C 4#16 PIN RECP
Description
DTS 4C 4#16 PIN RECP
Suppliers
Dts 4C 4#16 Pin Recp Deutsch - Te Connectivity
53AC4467
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC4467 |
|
Product Name
|
Dts 4C 4#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details