TE Connectivity Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity DTS20F9-98SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity - 89W4143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity
89W4143
Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity 89W4143
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4143
Product Name Circular Connector, Receptacle, 9-98, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products