TE Connectivity Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity DTS20F25-61JA

Description
DTS 61C 61#20 SKT RECP
Request a Quote
Description
DTS 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-61JA - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 SKT RECP

DTS 61C 61#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity - 07X4796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
07X4796
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity 07X4796
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-61JA 07X4796
Product Name Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details