DTS 61C 61#20 PIN RECP LC
Win Source Part Number: 995548-DTS20F25-61AN
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, DTS
Type: For Male Pins
Number of Positions: 61
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bag
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 25-61
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20F25-61AN0000
Base Product Number: DTS20F25
SQUARE FLANGE RECEPTACLE Product overview: DTS20F25-61AN from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-DTS20F25-61AN can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts;
| PEI-Genesis | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS20F25-61AN | 995548-DTS20F25-61AN | 320-DTS20F25-61AN | 02X3589 |
| Product Name | Connectors, Interconnects - Circular Connectors - Housings | Electronic Connector | Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount |