TE Connectivity Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity DTS20F25-4AA

Description
DTS 56C 48#20, 8#16 PIN REC LC
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-4AA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN REC LC

DTS 56C 48#20, 8#16 PIN REC LC

Buy Now
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity - 17X4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
17X4100
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity 17X4100
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-4AA 17X4100
Product Name Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers