TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity DTS20F25-43SA

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-43SA - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity - 07X4786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
07X4786
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity 07X4786
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-43SA 07X4786
Product Name Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 120162941 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details