TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity DTS20F25-43PA

Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-43PA - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 PIN RECP

DTS 43C 23#20, 20#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity - 17X4135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
17X4135
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity 17X4135
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-43PA 17X4135
Product Name Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers