TE Connectivity Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity DTS20F25-43JC-LC

Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-43JC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 SKT RECP

DTS 43C 23#20, 20#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity - 08X8675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
08X8675
Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity 08X8675
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-43JC-LC 08X8675
Product Name Circular Connector, Receptacle, 25-43, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details