TE Connectivity
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
DTS20F25-37PA-3028-LC
Description
DTS 39C 39#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity
53AC4390
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS20F25-37PA-3028-LC |
53AC4390 |
|
Product Name
|
|
Dts 39C 39#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details