TE Connectivity Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity DTS20F25-35PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity - 89W4073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
89W4073
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity 89W4073
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4073
Product Name Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details