TE Connectivity Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity DTS20F25-35HN-LC

Description
DTS 128C 128#22D PIN RECP LC
Request a Quote
Description
DTS 128C 128#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-35HN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN RECP LC

DTS 128C 128#22D PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity - 89W4070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
89W4070
Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity 89W4070
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-35HN-LC 89W4070
Product Name Circular Connector, Receptacle, 25-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details