TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS20F25-20PB

Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-20PB - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 P

DTS 30C 10#20 13#16 4#12 3#8 P

Buy Now
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 17X4064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
17X4064
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 17X4064
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-20PB 17X4064
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details