TE Connectivity Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity DTS20F23-55PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity - 02X3454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
02X3454
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity 02X3454
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3454
Product Name Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products