TE Connectivity Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity DTS20F23-53SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity - 02X3406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
02X3406
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity 02X3406
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3406
Product Name Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers