TE Connectivity Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity DTS20F23-35SB

Description
DTS 100C 100#22D SKT RECP
Request a Quote
Description
DTS 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F23-35SB - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT RECP

DTS 100C 100#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity - 02X3353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
02X3353
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity 02X3353
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F23-35SB 02X3353
Product Name Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers