TE Connectivity Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity DTS20F21-75BE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity - 02X3229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
02X3229
Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity 02X3229
CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 21-75, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3229
Product Name Circular Connector, Receptacle, 21-75, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers